nVent Electric Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A72XM5418FTCLP

Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 - A72XM5418FTCLP - nVent Electric
St. Louis Park, MN, United States
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12
A72XM5418FTCLP
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A72XM5418FTCLP
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number A72XM5418FTCLP
Product Name Heavy-Duty Free-Stand Disconnect Enclosure, Type 12
Type Junction Box
Length 72 inch (1829 mm)
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455Q2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
4 suppliers