This disconnect enclosure is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries. Designed to house the most popular disconnect switches and circuit breakers.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A72HX7318SSLPQT |
Product Name | General Purpose Stainless Steel Two-Door Floor-Mount Disconnect Enclosures, Type 4X |
Type | Junction Box |
Length | 72 inch (1829 mm) |
Width | 73 inch (1854 mm) |