Available with front or front and rear access, these Type 12 enclosures have sturdy unibody construction and flexible internal mounting options.
ENCLOSURE, FREE STAND, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:916mm; External Depth - Metric:459mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
nVent Electric | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A723618FS | 06B6072 |
Product Name | Free-Stand, Single or Dual Access, Type 12 | Enclosure, Free Stand, Steel, White; Enclosure Type Nvent Hoffman |
Length | 72 inch (1829 mm) | 72.05 inch (1830 mm) |
Width | 36 inch (914 mm) | 36.06 inch (916 mm) |
Depth | 18 inch (457 mm) | 18.07 inch (459 mm) |
Material | Steel | Steel; Steel |