nVent Electric Free-Stand Single and Dual Access with 3-Point Latches, Type 4X A722418SSFSN4

Description
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X - A722418SSFSN4 - nVent Electric
St. Louis Park, MN, United States
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X
A722418SSFSN4
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X A722418SSFSN4
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)

Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number A722418SSFSN4
Product Name Free-Stand Single and Dual Access with 3-Point Latches, Type 4X
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455U2802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11 inch (279 mm)
Width 7.5 inch (190 mm)
View Details