Use this enclosure as a wiring or junction box to protect controls in outdoor applications requiring galvanized steel.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A6R64GV |
Product Name | Screw-Cover Galvanized, Type 3R |
Length | 6 inch (152 mm) |
Width | 6 inch (152 mm) |
Depth | 4 inch (102 mm) |