These enclosures have a size range of 6 x 4 x 4-in. to 12 x 12 x 10-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A6R44HCR |
Product Name | Hinge-Cover, Small, Type 3R |
Length | 6 inch (152 mm) |
Width | 4 inch (102 mm) |
Depth | 4 inch (102 mm) |