Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A6R44 |
Product Name | Screw-Cover, Type 3R |
Length | 6 inch (152 mm) |
Width | 4 inch (102 mm) |
Depth | 4 inch (102 mm) |