nVent Electric Panels for Junction Boxes A6P4AL

Description
Steel panels are 14 gauge, finished with white polyester powder paint or with a conductive, corrosion-resistant coating. Stainless steel panels are 14 gauge Type 304 and have a commercial #2B finish which is protected on one side with a plastic film. Aluminum panels are 5052-H32 aluminum alloy 0.080-in. (2-mm) thick and protected on one side with a plastic film. Panel mounting hardware is furnished with all enclosures which accept these panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panels for Junction Boxes - A6P4AL - nVent Electric
St. Louis Park, MN, United States
Panels for Junction Boxes
A6P4AL
Panels for Junction Boxes A6P4AL
Steel panels are 14 gauge, finished with white polyester powder paint or with a conductive, corrosion-resistant coating. Stainless steel panels are 14 gauge Type 304 and have a commercial #2B finish which is protected on one side with a plastic film. Aluminum panels are 5052-H32 aluminum alloy 0.080-in. (2-mm) thick and protected on one side with a plastic film. Panel mounting hardware is furnished with all enclosures which accept these panels.

Steel panels are 14 gauge, finished with white polyester powder paint or with a conductive, corrosion-resistant coating. Stainless steel panels are 14 gauge Type 304 and have a commercial #2B finish which is protected on one side with a plastic film. Aluminum panels are 5052-H32 aluminum alloy 0.080-in. (2-mm) thick and protected on one side with a plastic film. Panel mounting hardware is furnished with all enclosures which accept these panels.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number A6P4AL
Product Name Panels for Junction Boxes
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
2 suppliers