POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Box Plastic, Polypropylene Gray Hinged Door, Lid 6.102" L x 6.102" W (155.00mm x 155.00mm) X 4.370" (111.00mm)
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:155.4mm; External Width - Metric:155mm; External Depth - Metric:111mm; IP Rating:IP66 RoHS Compliant: Yes
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.
nVent Electric | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A664PHC | 1441-1221-ND | 75M3812 | 70067006 |
Product Name | POLYPRO, Type 4X | Boxes | Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman | ENCLOSURE;POLYPRO;6.12X6.12X4.38;POLYESTER |
Length | 6 inch (152 mm) | 6.1 inch (155 mm) | 6.12 inch (155 mm) | |
Width | 6 inch (152 mm) | 6.1 inch (155 mm) | 6.1 inch (155 mm) | |
Depth | 4 inch (102 mm) | 4.37 inch (111 mm) | 4.37 inch (111 mm) | |
Material | Polycarbonate | Plastic, Polypropylene | Polyester (PET) | Polyester |
NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures | NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 |