These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.
ENCLOSURE, IP66, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.58m; External Width - Metric:1.2mm; External Depth - Metric:459mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes
nVent Electric | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A62H4818SS6LP3PT | 16J1089 |
Product Name | Two-Door with 3-Point Latches, Type 4X | Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman |
Length | 62 inch (1575 mm) | 62.2 inch (1580 mm) |
Width | 48 inch (1219 mm) | 0.0472 inch (1.2 mm) |
Depth | 18 inch (457 mm) | 18.07 inch (459 mm) |
Material | Steel - Stainless | Steel; Steel |