Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Junction Box Metal, Steel Gray Cover Included 5.984" L x 5.984" W (152.00mm x 152.00mm) X 4.016" (102.00mm)
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
nVent Electric | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A606SC | 1441-1213-ND | 16F250 |
Product Name | Screw Cover, Type 12 | Boxes | Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman |
Length | 6 inch (152 mm) | 5.98 inch (152 mm) | 6 inch (152 mm) |
Width | 6 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) |
Depth | 4 inch (102 mm) | 4.02 inch (102 mm) | 4.02 inch (102 mm) |
Material | Steel | Steel | Steel; Steel |
NEMA Rating | NEMA Enclosures; Type 12 | NEMA Enclosures |