Used in either corrosive or outdoor applications, Clamp Cover Enclosures combine a seamless foam-in-place gasket with stainless steel screw-down clamps for a consistent and reliable seal, yet the cover is easily removed for access and modifications.
Junction Box Metal, Stainless Steel Natural Cover Included 5.984" L x 5.984" W (152.00mm x 152.00mm) X 4.016" (102.00mm)
nVent Electric | DigiKey | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A606NFSS | 1441-1212-ND |
Product Name | Clamp Cover, Type 4X | Boxes |
Length | 6 inch (152 mm) | 5.98 inch (152 mm) |
Width | 6 inch (152 mm) | 5.98 inch (152 mm) |
Depth | 4 inch (102 mm) | 4.02 inch (102 mm) |
Material | Steel - Stainless | Steel - Stainless |
NEMA Rating | NEMA Enclosures; Type 4X | Type 3R |