Used in automotive and other applications that require an outward formed external flange trough collar to keep out liquids and contaminants. These enclosures feature tool-to-open latches for securing cover.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A606CHFTC |
Product Name | Continuous Hinge with Flange Trough Collar, Type 12 |
Length | 6 inch (152 mm) |
Width | 6 inch (152 mm) |
Depth | 5 inch (127 mm) |