A continuous hinge door with quick-release flip latches provides convenient access to enclosed components in a wide variety of applications.
Junction Box Metal, Steel Gray Hinged Door, Lid 5.984" L x 4.016" W (152.00mm x 102.00mm) X 2.992" (76.00mm)
nVent Electric | DigiKey | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A604CHQR | 1441-1199-ND |
Product Name | Continuous Hinge with Quick-Release Latches, Type 12 | Boxes |
Length | 6 inch (152 mm) | 5.98 inch (152 mm) |
Width | 4 inch (102 mm) | 4.02 inch (102 mm) |
Depth | 3 inch (76.2 mm) | 2.99 inch (76 mm) |
Material | Steel | Steel |
NEMA Rating | NEMA Enclosures; Type 12 |