Enclosures have gasketed, overlapping doors to keep the elements at bay and floor stands that provide additional height and access for cleaning under the enclosure. Because there is no centerpost, it is simple to install and remove panels.
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.53m; External Width - Metric:1221mm; External Depth - Metric:408mm; IP Rating:IP55; NEMA Rating:NEMA 12 RoHS Compliant: Yes
nVent Electric | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A604816LP | 06B5923 |
Product Name | Two-Door with Floor Stands, Type 12 | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman |
Length | 60 inch (1524 mm) | 60.24 inch (1530 mm) |
Width | 48 inch (1219 mm) | 48.07 inch (1221 mm) |
Depth | 16 inch (406 mm) | 16.06 inch (408 mm) |
Material | Steel | Steel; Steel |