Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
PCB CARD GUIDES AND RETAINERS
NVENT SCHROFF, INC.
35-1B-2-8-3 -- CARD GUIDES
nVent Schroff, Inc.
Card Guides
35-1B-2-8-3
DigiKey
Done
Description
PCB GUIDE TAINER, COPPER, 4"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Card Guides
1440-1023-ND
Card Guides
1440-1023-ND
PCB GUIDE TAINER, COPPER, 4"
PCB GUIDE TAINER, COPPER, 4"
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
PCB Card Guides and Retainers
Product Number
1440-1023-ND
Product Name
Card Guides
Guide Mounting
Screw Attach Card Guide
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Vertical PCB Board Guide 160mm Long
8649
Specs
Material
Polystyrene
Orientation
Vertical Card Guide
View Details
2
suppliers
Essentra Components
Vertical Card Guides - Threaded, Plastic Pin
VMCGN120-440-L
Specs
Guide Mounting
Screw Attach Card Guide
Orientation
Vertical Card Guide
View Details
2
suppliers
Components Corporation
Circuit Card Guide
MC-10
Specs
Guide Mounting
Press-in Card Guide
Slot Width
0.1500 inch (3.81 mm)
Length
0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Keystone Electronics Corp.
Vertical PCB Board Guide 120mm Long
8648
Specs
Material
Nylon
Orientation
Vertical Card Guide
View Details
2
suppliers