nVent Schroff, Inc. Card Guides 24560355

Description
CRD GDE VME64-CPCI 70MM RED 10PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guides - 1439-1188-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
1439-1188-ND
Card Guides 1439-1188-ND
CRD GDE VME64-CPCI 70MM RED 10PC

CRD GDE VME64-CPCI 70MM RED 10PC

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category PCB Card Guides and Retainers
Product Number 1439-1188-ND
Product Name Card Guides
Guide Mounting Press-in Card Guide
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 4.5
Keystone Electronics Corp.
Specs
Length 4.5 inch (114 mm)
Material Nylon
View Details
2 suppliers
Horizontal Card Guides - Snap In, with Tension - TRCG-6.675 - Essentra Components
Specs
Guide Mounting Press-in Card Guide
Orientation Horizontal Card Guide
View Details
2 suppliers
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Vertical PCB Board Guide 90mm Long - 8647 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers