nVent Schroff, Inc. Card Guides 127B-2-10-3-R

Description
PCB GUIDE, LOCKING, HIGH FORCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guides - 1440-1002-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
1440-1002-ND
Card Guides 1440-1002-ND
PCB GUIDE, LOCKING, HIGH FORCE

PCB GUIDE, LOCKING, HIGH FORCE

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category PCB Card Guides and Retainers
Product Number 1440-1002-ND
Product Name Card Guides
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 4.0
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Material Nylon
View Details
2 suppliers
Horizontal Card Guides - Snap In, Tapered One End - RSSD-250 - Essentra Components
Specs
Guide Mounting Press-in Card Guide
Orientation Horizontal Card Guide
View Details
2 suppliers
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Vertical PCB Board Guide 50mm Long - 8645 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers