Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
NBS Corp. | |
---|---|
Product Category | Nuts |
Product Number | NG2NTM00832Z |
Product Name | #8-32 Nylon Insert Lock Nut, Zinc, NM Thin Pattern |
Type | Locknut |