Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX® Woven Silica Fabrics are widely used for the safety of personnel and equipment, and as thermal barriers to reduce energy costs.
Mid-Mountain Materials, Inc. | |
---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles |
Product Number | SILTEX® 46-UH |
Product Name | Woven Silica Fabrics |
Type | Industrial Fabric; Woven |
Material | Quartz / Fused Silica; Ceramic |
Applications | Chemical; Fire; Thermal Insulation; Welding Protection |
Performance Features | ChemRes |