LJ Star Sanitary Fitting Eliminates Deadleg TCI ClampConnect„¢

Description
The new TCI ClampConnect™ virtually eliminates the dead space associated with a standard ferrule. Using a standard sanitary clamp connection, the TCI ClampConnect can be used with sight glasses, lights, instrumentation, rupture discs in pharmaceutical and biotech processes. This new patent pending clamp design eliminates the need for tools by using a standard sanitary clamp and gasket for assembly. Unlike other designs, there are no acorn nuts or studs that can be lost or cross threaded. TCI ClampConnects come standard with 25 Ra. Finish. Each is constructed of ASME materials, including 316/316L stainless steel and other nickel alloys. Sizes range from ½” though 8” and are designed for up to 100 PSIG @ 400º F, depending on size and gasket material. The TCI ClampConnect is part of LJ Star’s complete line of process observation equipment that helps engineers achieve safe and hygienic observation of tank processes, liquid level and liquid flow.
Datasheet
Description
The new TCI ClampConnect™ virtually eliminates the dead space associated with a standard ferrule. Using a standard sanitary clamp connection, the TCI ClampConnect can be used with sight glasses, lights, instrumentation, rupture discs in pharmaceutical and biotech processes. This new patent pending clamp design eliminates the need for tools by using a standard sanitary clamp and gasket for assembly. Unlike other designs, there are no acorn nuts or studs that can be lost or cross threaded. TCI ClampConnects come standard with 25 Ra. Finish. Each is constructed of ASME materials, including 316/316L stainless steel and other nickel alloys. Sizes range from ½” though 8” and are designed for up to 100 PSIG @ 400º F, depending on size and gasket material. The TCI ClampConnect is part of LJ Star’s complete line of process observation equipment that helps engineers achieve safe and hygienic observation of tank processes, liquid level and liquid flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Fitting Eliminates Deadleg - TCI ClampConnect„¢ - LJ Star
Twinsburg, OH, United States
Sanitary Fitting Eliminates Deadleg
TCI ClampConnect„¢
Sanitary Fitting Eliminates Deadleg TCI ClampConnect„¢
The new TCI ClampConnect™ virtually eliminates the dead space associated with a standard ferrule. Using a standard sanitary clamp connection, the TCI ClampConnect can be used with sight glasses, lights, instrumentation, rupture discs in pharmaceutical and biotech processes. This new patent pending clamp design eliminates the need for tools by using a standard sanitary clamp and gasket for assembly. Unlike other designs, there are no acorn nuts or studs that can be lost or cross threaded. TCI ClampConnects come standard with 25 Ra. Finish. Each is constructed of ASME materials, including 316/316L stainless steel and other nickel alloys. Sizes range from ½” though 8” and are designed for up to 100 PSIG @ 400º F, depending on size and gasket material. The TCI ClampConnect is part of LJ Star’s complete line of process observation equipment that helps engineers achieve safe and hygienic observation of tank processes, liquid level and liquid flow.

The new TCI ClampConnect™ virtually eliminates the dead space associated with a standard ferrule. Using a standard sanitary clamp connection, the TCI ClampConnect can be used with sight glasses, lights, instrumentation, rupture discs in pharmaceutical and biotech processes. This new patent pending clamp design eliminates the need for tools by using a standard sanitary clamp and gasket for assembly. Unlike other designs, there are no acorn nuts or studs that can be lost or cross threaded. TCI ClampConnects come standard with 25 Ra. Finish. Each is constructed of ASME materials, including 316/316L stainless steel and other nickel alloys. Sizes range from ½” though 8” and are designed for up to 100 PSIG @ 400º F, depending on size and gasket material. The TCI ClampConnect is part of LJ Star’s complete line of process observation equipment that helps engineers achieve safe and hygienic observation of tank processes, liquid level and liquid flow.

Supplier's Site Datasheet

Technical Specifications

  LJ Star
Product Category Sanitary Fittings
Product Number TCI ClampConnect„¢
Product Name Sanitary Fitting Eliminates Deadleg
Connection Type Clamp End Connection
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary 304 Stainless Steel Crimp Ferrules SCF-SS Series - SCF-SS30398 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details
Sanitary Adapter - 5445101 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Fluororesin; Ultra High Purity PVDF
English Size 0.500 inch (12.7 mm)
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Pneumatic Fittings - 1259780 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details