- Trained on our vast library of engineering resources.

Microchip Technology, Inc. Low Drop-out Regulator MIC2951

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Drop-out Regulator - MIC2951 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Drop-out Regulator
MIC2951
Low Drop-out Regulator MIC2951
The MIC2950 and MIC2951 are "bulletproof" micropower voltage regulators with very low dropout voltage (typically 40mV at light loads and 250mV at 100mA) and very low quiescent currents. Like their predecessors, the LP2950 and LP2951, the quiescent current of the MIC2950/MIC2951 increases only slightly in dropout, thus prolonging battery life. The MIC2950/MIC2951 are pin-for-pin compatible with the LP2950/LP2951, but offer lower dropout, lower quiescent current, reverse battery protection, and automotive load dump protection. The key additional features and protection offered include higher output current (150mA), positive transient protection for up to 60V (load dump), and the ability to survive an unregulated input voltage transient of -20V below ground (reverse battery). The plastic DIP and SOIC versions offer additional system functions such as programmable output voltage and logic-controlled shutdown. The 3-pin TO-92 MIC2950 is pin-for-pin compatible with the older 5V regulators. These system functions also include an error flag output that warns of a low output voltage, which is often due to failing batteries on the input. This may also be used as a power-on reset. A logic-compatible shutdown input is also available that enables the regulator to be switched on and off. This part may also be pin-strapped for a 5V output or programmed from 1.24V to 29V with the use of two external resistors. Additional Features High accuracy: 3.3V, 4.85V, or 5V with guaranteed 150mA output Extremely low quiescent current Low-dropout voltage Extremely tight load and line regulation Very low temperature coefficient Use as regulator or reference Needs only 1.5µF for stability Current and thermal limiting Unregulated DC input can withstand -20V reverse battery and +60V positive transients Error flag warns of output dropout (MIC2951) Logic-controlled electronic shutdown (MIC2951) Output programmable from 1.24V to 29V (MIC2951)

The MIC2950 and MIC2951 are "bulletproof" micropower voltage regulators with very low dropout voltage (typically 40mV at light loads and 250mV at 100mA) and very low quiescent currents. Like their predecessors, the LP2950 and LP2951, the quiescent current of the MIC2950/MIC2951 increases only slightly in dropout, thus prolonging battery life. The MIC2950/MIC2951 are pin-for-pin compatible with the LP2950/LP2951, but offer lower dropout, lower quiescent current, reverse battery protection, and automotive load dump protection.

The key additional features and protection offered include higher output current (150mA), positive transient protection for up to 60V (load dump), and the ability to survive an unregulated input voltage transient of -20V below ground (reverse battery).

The plastic DIP and SOIC versions offer additional system functions such as programmable output voltage and logic-controlled shutdown. The 3-pin TO-92 MIC2950 is pin-for-pin compatible with the older 5V regulators.

These system functions also include an error flag output that warns of a low output voltage, which is often due to failing batteries on the input. This may also be used as a power-on reset. A logic-compatible shutdown input is also available that enables the regulator to be switched on and off. This part may also be pin-strapped for a 5V output or programmed from 1.24V to 29V with the use of two external resistors.

Additional Features

    • High accuracy: 3.3V, 4.85V, or 5V with guaranteed 150mA output
    • Extremely low quiescent current
    • Low-dropout voltage
    • Extremely tight load and line regulation
    • Very low temperature coefficient
    • Use as regulator or reference
    • Needs only 1.5µF for stability
    • Current and thermal limiting
    • Unregulated DC input can withstand -20V reverse battery and +60V positive transients
    • Error flag warns of output dropout (MIC2951)
    • Logic-controlled electronic shutdown (MIC2951)
    • Output programmable from 1.24V to 29V (MIC2951)
Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-03YMM - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-03YMM
PMIC - Voltage Regulators - Linear MIC2951-03YMM
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-4.8YM-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-4.8YM-TR
PMIC - Voltage Regulators - Linear MIC2951-4.8YM-TR
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-02YM-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-02YM-TR
PMIC - Voltage Regulators - Linear MIC2951-02YM-TR
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-03YN - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-03YN
PMIC - Voltage Regulators - Linear MIC2951-03YN
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-PDIP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-PDIP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-03YM - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-03YM
PMIC - Voltage Regulators - Linear MIC2951-03YM
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-3.3YM-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-3.3YM-TR
PMIC - Voltage Regulators - Linear MIC2951-3.3YM-TR
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-3.3YM - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-3.3YM
PMIC - Voltage Regulators - Linear MIC2951-3.3YM
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-03YM-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-03YM-TR
PMIC - Voltage Regulators - Linear MIC2951-03YM-TR
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-03YMM-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-03YMM-TR
PMIC - Voltage Regulators - Linear MIC2951-03YMM-TR
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-02YM - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-02YM
PMIC - Voltage Regulators - Linear MIC2951-02YM
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-3.3YMM-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-3.3YMM-TR
PMIC - Voltage Regulators - Linear MIC2951-3.3YMM-TR
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2951-4.8YM - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-4.8YM
PMIC - Voltage Regulators - Linear MIC2951-4.8YM
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2951 MIC2951-03YMM MIC2951-02YM-TR MIC2951-03YN
Product Name Low Drop-out Regulator PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type DIP; SOIC; Other; ['MSOP', 'SOIC', 'PDIP'] Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) DIP; Other; 8-DIP (0.300", 7.62mm)
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.3200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear Regulator with 50 V Load Dump and Short-to-Battery Protection - A4481KLJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 8-Pin SOIC
View Details
5 suppliers
 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers
 - 7553396P - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage -1.5 to 1.5 volts
IOUT 0.6000 to 1 amps
Efficiency 64 to 66 %
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 to 0.8000 volts
IOUT 6 amps
View Details