Standard, CNE series, Female Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw
Mencom Corporation | |
---|---|
Product Category | Electrical Connectors |
Product Number | CNEF-16T |
Product Name | Female Insert for Rectangular Connector, 16 Pins |
Connector Type | Rectangular Connectors, Heavy Duty |
Gender | Female / Jack |
Termination | Screw |