Maxim Integrated SOIC 24/I?/+5V-Powered, Multichannel RS-232 Driver MAX237EWG

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MAX237EWG - Rochester Electronics
Newburyport, MA, United States
MAX237 +5V-Powered, Multichannel RS-232 Driver/Receiver

MAX237 +5V-Powered, Multichannel RS-232 Driver/Receiver

Supplier's Site Datasheet
SOIC 24/I?/+5V-Powered, Multichannel RS-232 Driver - MAX237EWG - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SOIC 24/I?/+5V-Powered, Multichannel RS-232 Driver
MAX237EWG
SOIC 24/I?/+5V-Powered, Multichannel RS-232 Driver MAX237EWG
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Karl Kruse GmbH & Co. KG
Product Category IC Interfaces IC Interfaces
Product Number MAX237EWG MAX237EWG
Product Name SOIC 24/I?/+5V-Powered, Multichannel RS-232 Driver
Technology RS232
Unlock Full Specs
to access all available technical data

Similar Products

LITELINK™ - Isolated Phone Line Interface IC Series - CPC5620 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Low-power dual buffer - 74AUP2G34GM,132 - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Features RoHS
View Details
Low Duty LCD Segment Driver for Automotive application - BU91600FUV-M - ROHM Semiconductor GmbH
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage 2.7V; Other; 6
View Details
2 suppliers