- Trained on our vast library of engineering resources.

MAC-MOD Analytical, Inc. ProntoSIL C18-EPS, 4.6 x 30 mm, 3 µm, 200A 0346H18APS030

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL C18-EPS, 4.6 x 30 mm, 3 µm, 200A
0346H18APS030
ProntoSIL C18-EPS, 4.6 x 30 mm, 3 µm, 200A 0346H18APS030
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 0346H18APS030
Product Name ProntoSIL C18-EPS, 4.6 x 30 mm, 3 µm, 200A
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 12-20 µm, 100 Å, Bulk Resin (1 gram) - 79793 - Hamilton Company
Specs
Stationary Phase/Separation Process Reversed Phase
Packing Diameter 12 µm (0.4724 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 2.5 cm (0.9843 inch)
View Details
4.6mm Bio-Safe™ Column - 5050IP-08046-025-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 3 cm (1.18 inch)
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details