Lydall Performance Materials CryoTherm 233® Specialty Cryogenic Super-Insulating Media

Suppliers

Company
Product
Description
Supplier Links
CryoTherm 233® Specialty Cryogenic Super-Insulating Media -  - Lydall Performance Materials
Green Island, NY, USA
CryoTherm 233® Specialty Cryogenic Super-Insulating Media
CryoTherm 233® Specialty Cryogenic Super-Insulating Media
CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquid gases. The 233 product is our heaviest grade for highest tensile strength. Non-outgassing, inorganic glass fiber -will not impair the integrity of sealed vacuum containers. Highly recommended for use with potentially explosive substances such as liquid hydrogen and liquid oxygen. Certified to meet US DOT testing requirement MC-338 Exceptionally efficient thermal barrier against heat transfer in insulated vacuum storage containers. Specifically engineered for use at temperatures approaching -450°F. Thin, light and highly uniform

CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquid gases. The 233 product is our heaviest grade for highest tensile strength.

  • Non-outgassing, inorganic glass fiber -will not impair the integrity of sealed vacuum containers.
  • Highly recommended for use with potentially explosive substances such as liquid hydrogen and liquid oxygen.
  • Certified to meet US DOT testing requirement MC-338
  • Exceptionally efficient thermal barrier against heat transfer in insulated vacuum storage containers.
  • Specifically engineered for use at temperatures approaching -450°F.
  • Thin, light and highly uniform
Supplier's Site

Technical Specifications

  Lydall Performance Materials
Product Category Fabric and Fiber Insulation
Product Name CryoTherm 233® Specialty Cryogenic Super-Insulating Media
Type Thermal Insulation; Industrial Fabric; Nonwoven
Material Fiberglass
Applications Cryogenics
Thickness 0.0033 inch (0.0838 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
CHR®  Glass-Silicone (HOF) Pressure Sensitive Adhesive Tape - H6595 - Saint-Gobain Tape Solutions
Specs
Material Fiberglass; Synthetic; Foil Aluminum Silicone
Applications Fire; OEM; Thermal Insulation; Plasma Spray Process, Grit Blasting
Use Temperature -99 to 500 F (-73 to 260 C)
View Details
High Temperature Blanket Insulation - HT Blanket - CertainTeed Corporation
Specs
Type Thermal Insulation; Blanket or Batt
Material Fiberglass
Thickness 1.0000 to 4.0000 inch (25.4 to 102 mm)
View Details
LyTherm® 880-LJH High Temperature Commercial Paper -  - Lydall Performance Materials
Specs
Type Industrial Fabric; Nonwoven; Spunbond or Meltblown
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Aerospace; Dielectric Insulation; Fire; Medical; Thermal Insulation; Heat Treating
View Details