Legrand Wiremold® Type I Enclosure - SPMJ Series

Description
SpecMate Type 1 Enclosures and Wiring troughs are available in a broad range of sizes from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep to accommodate specific wire fill and bend radii requirements. Covers are provided with a variety of hinges and latches or with screws to allow removal as necessary. Provision for padlocking is also available when security is required. Standard boxes are provided in galvanized steel with ANSI 61 gray powder coat paint finish. Stainless steel and aluminum may also be specified for corrosive environments. FEATURES UL and cUL listed, NEMA/EEMAC Type 1 metal junction boxes house and protect power and/or communication wiring. May be used as outlet boxes, junction boxes, pull boxes, cutout boxes or wiring troughs in commercial, industrial and plant type environments. Variety of covers, hinges and latching devices provide security required. Surface mount or flush mount covers can be secured to the box with screws or a variety of hinges including formed, lift-off, piano and butt hinges to provide protection against accidental contact with enclosed equipment or wiring. UL and cUL listed in a range of sizes. Like SpecMate wireway and cable tray, the enclosure line was designed to meet special size requirements. A range of sizes, from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep is available made-to-order typically within 1 week of receipt of the order plus shipping time. No minimum order applies. Choose from painted steel, galvanized steel, aluminum or stainless steel. SpecMate enclosures are available standard in ANSI 61 gray powder coated steel and made-to-order in G90 galvanized steel, aluminum alloy 5052-H32 and stainless steel to meet most general indoor application needs. Standard and custom knockout configurations to accommodate all sizes of conduit. Special cut-outs and Knockouts to accommodate the entry and exit of various types of conduit provided on request — just tell us where you want them! Extra grounding lugs and ground screws provided in the base. SpecMate enclosures are made-to-order to customer specifications to meet your specific application needs. Electro-static powder coat paint finish available in wide variety of colors. Who says enclosures have to be dull? Designed to be used with other Wiremold wire management systems, SpecMate Type 1 Enclosures can be painted to match the Ivory V4000®Series or Nonmetallic 5500 and 5400 Series raceways for an aesthetic, low-profile presentation or in a rainbow of colors as bold and brilliant or soft and subtle as you want!

Suppliers

Company
Product
Description
Supplier Links
Wiremold® Type I Enclosure - SPMJ Series -  - Legrand
West Hartford, CT, USA
Wiremold® Type I Enclosure - SPMJ Series
Wiremold® Type I Enclosure - SPMJ Series
SpecMate Type 1 Enclosures and Wiring troughs are available in a broad range of sizes from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep to accommodate specific wire fill and bend radii requirements. Covers are provided with a variety of hinges and latches or with screws to allow removal as necessary. Provision for padlocking is also available when security is required. Standard boxes are provided in galvanized steel with ANSI 61 gray powder coat paint finish. Stainless steel and aluminum may also be specified for corrosive environments. FEATURES UL and cUL listed, NEMA/EEMAC Type 1 metal junction boxes house and protect power and/or communication wiring. May be used as outlet boxes, junction boxes, pull boxes, cutout boxes or wiring troughs in commercial, industrial and plant type environments. Variety of covers, hinges and latching devices provide security required. Surface mount or flush mount covers can be secured to the box with screws or a variety of hinges including formed, lift-off, piano and butt hinges to provide protection against accidental contact with enclosed equipment or wiring. UL and cUL listed in a range of sizes. Like SpecMate wireway and cable tray, the enclosure line was designed to meet special size requirements. A range of sizes, from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep is available made-to-order typically within 1 week of receipt of the order plus shipping time. No minimum order applies. Choose from painted steel, galvanized steel, aluminum or stainless steel. SpecMate enclosures are available standard in ANSI 61 gray powder coated steel and made-to-order in G90 galvanized steel, aluminum alloy 5052-H32 and stainless steel to meet most general indoor application needs. Standard and custom knockout configurations to accommodate all sizes of conduit. Special cut-outs and Knockouts to accommodate the entry and exit of various types of conduit provided on request — just tell us where you want them! Extra grounding lugs and ground screws provided in the base. SpecMate enclosures are made-to-order to customer specifications to meet your specific application needs. Electro-static powder coat paint finish available in wide variety of colors. Who says enclosures have to be dull? Designed to be used with other Wiremold wire management systems, SpecMate Type 1 Enclosures can be painted to match the Ivory V4000®Series or Nonmetallic 5500 and 5400 Series raceways for an aesthetic, low-profile presentation or in a rainbow of colors as bold and brilliant or soft and subtle as you want!

SpecMate Type 1 Enclosures and Wiring troughs are available in a broad range of sizes from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep to accommodate specific wire fill and bend radii requirements. Covers are provided with a variety of hinges and latches or with screws to allow removal as necessary. Provision for padlocking is also available when security is required. Standard boxes are provided in galvanized steel with ANSI 61 gray powder coat paint finish. Stainless steel and aluminum may also be specified for corrosive environments.

FEATURES

  • UL and cUL listed, NEMA/EEMAC Type 1 metal junction boxes house and protect power and/or communication wiring. May be used as outlet boxes, junction boxes, pull boxes, cutout boxes or wiring troughs in commercial, industrial and plant type environments.
  • Variety of covers, hinges and latching devices provide security required. Surface mount or flush mount covers can be secured to the box with screws or a variety of hinges including formed, lift-off, piano and butt hinges to provide protection against accidental contact with enclosed equipment or wiring.
  • UL and cUL listed in a range of sizes. Like SpecMate wireway and cable tray, the enclosure line was designed to meet special size requirements. A range of sizes, from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep is available made-to-order typically within 1 week of receipt of the order plus shipping time. No minimum order applies.
  • Choose from painted steel, galvanized steel, aluminum or stainless steel. SpecMate enclosures are available standard in ANSI 61 gray powder coated steel and made-to-order in G90 galvanized steel, aluminum alloy 5052-H32 and stainless steel to meet most general indoor application needs.
  • Standard and custom knockout configurations to accommodate all sizes of conduit. Special cut-outs and Knockouts to accommodate the entry and exit of various types of conduit provided on request — just tell us where you want them!
  • Extra grounding lugs and ground screws provided in the base. SpecMate enclosures are made-to-order to customer specifications to meet your specific application needs.
  • Electro-static powder coat paint finish available in wide variety of colors. Who says enclosures have to be dull? Designed to be used with other Wiremold wire management systems, SpecMate Type 1 Enclosures can be painted to match the Ivory V4000®Series or Nonmetallic 5500 and 5400 Series raceways for an aesthetic, low-profile presentation or in a rainbow of colors as bold and brilliant or soft and subtle as you want!
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Name Wiremold® Type I Enclosure - SPMJ Series
Type Junction Box
Shape Rectangular
Length 120 inch (3048 mm)
Width 48 inch (1219 mm)
Depth 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details
TK Series Enclosures - 127-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
6-Port KeyConnect Termination Media Box - KEYCONNECT 6-PORT MEDIA BOX - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details