Legrand Wiremold® 881 Ratchet-Pro Multi-Service Round Floor Box

Description
The Walker Ratchet-Pro PVC Floor Box provides dual-service capability in a single, easy-to-install round floor box. This design allows the flexibility of providing power and communications to open-space areas in one aesthetic package. Applications include malls, shopping centers, department stores, airports, hospitals, and office buildings. This box is UL/cUL Listed for both grade and above grade concrete construction. FEATURES TopGuard protection. An integral design which keeps out water, dirt, and debris from the power or communication compartment. Whenever you see the TopGuard protection icon applied to any Wiremold product, you will know that the product meets and exceeds the new UL scrub water exclusion requirement. UL Listed to U.S. and Canadian safety standards for tile, terrazzo, and the future UL requirements under UL514A and UL514C for scrub water exclusion test for carpet and wood floors. This future requirement takes effect June, 2003. New ratchet adjusting ring. Allows for quick and easy installation without gluing, as well as removal of cover to activate at a future date for dual service (Conduits must already be connected). 10° of flexible adjustment allows cover to conform to the surface of the concrete pour, which significantly reduces labor costs. Parallel conduit hubs. Allows for conduit feeds to be parallel for both power and communication cables. Reduces labor and material costs by eliminating the need for 90° bends and allows for easier wire pulling for dual-service. Graduated cubic inch markings on interior of the box. Allows for quick and easy determination of cubic inch capacity – no need for calculations. Corresponding graduated cubic inch markings on divider. Labor savings provided by easy separation of services. Individual compartment capacities are indicated. Four 1" [25mm] conduit hubs. Greater capacity allowed by larger conduit hubs. Individual conduit reducers and conduit plugs. Reduction in labor costs by supplying direct reduction for 1/2" and 3/4" [12.7 and 19.1mm] conduits – no need to tandem separate reducers for adapting to 1/2" [12.7mm] conduit. No need to cut out conduit plugs to make reducers – reducers and plugs are separate. Streamlined design of divider. Labor savings from ease of cutting using a utility knife, no hacksaw or tape measure needed. Also allows for more room to splice wires. "Dead-Front" protection with the 897CTC Series and the 881CTC Series Covers. Slide covers snap back into place when receptacle is not in use to prevent dirt and debris from entering device.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
Wiremold® 881 Ratchet-Pro Multi-Service Round Floor Box
Wiremold® 881 Ratchet-Pro Multi-Service Round Floor Box
The Walker Ratchet-Pro PVC Floor Box provides dual-service capability in a single, easy-to-install round floor box. This design allows the flexibility of providing power and communications to open-space areas in one aesthetic package. Applications include malls, shopping centers, department stores, airports, hospitals, and office buildings. This box is UL/cUL Listed for both grade and above grade concrete construction. FEATURES TopGuard protection. An integral design which keeps out water, dirt, and debris from the power or communication compartment. Whenever you see the TopGuard protection icon applied to any Wiremold product, you will know that the product meets and exceeds the new UL scrub water exclusion requirement. UL Listed to U.S. and Canadian safety standards for tile, terrazzo, and the future UL requirements under UL514A and UL514C for scrub water exclusion test for carpet and wood floors. This future requirement takes effect June, 2003. New ratchet adjusting ring. Allows for quick and easy installation without gluing, as well as removal of cover to activate at a future date for dual service (Conduits must already be connected). 10° of flexible adjustment allows cover to conform to the surface of the concrete pour, which significantly reduces labor costs. Parallel conduit hubs. Allows for conduit feeds to be parallel for both power and communication cables. Reduces labor and material costs by eliminating the need for 90° bends and allows for easier wire pulling for dual-service. Graduated cubic inch markings on interior of the box. Allows for quick and easy determination of cubic inch capacity – no need for calculations. Corresponding graduated cubic inch markings on divider. Labor savings provided by easy separation of services. Individual compartment capacities are indicated. Four 1" [25mm] conduit hubs. Greater capacity allowed by larger conduit hubs. Individual conduit reducers and conduit plugs. Reduction in labor costs by supplying direct reduction for 1/2" and 3/4" [12.7 and 19.1mm] conduits – no need to tandem separate reducers for adapting to 1/2" [12.7mm] conduit. No need to cut out conduit plugs to make reducers – reducers and plugs are separate. Streamlined design of divider. Labor savings from ease of cutting using a utility knife, no hacksaw or tape measure needed. Also allows for more room to splice wires. "Dead-Front" protection with the 897CTC Series and the 881CTC Series Covers. Slide covers snap back into place when receptacle is not in use to prevent dirt and debris from entering device.

The Walker Ratchet-Pro PVC Floor Box provides dual-service capability in a single, easy-to-install round floor box. This design allows the flexibility of providing power and communications to open-space areas in one aesthetic package. Applications include malls, shopping centers, department stores, airports, hospitals, and office buildings. This box is UL/cUL Listed for both grade and above grade concrete construction.

FEATURES

  • TopGuard protection. An integral design which keeps out water, dirt, and debris from the power or communication compartment. Whenever you see the TopGuard protection icon applied to any Wiremold product, you will know that the product meets and exceeds the new UL scrub water exclusion requirement.
  • UL Listed to U.S. and Canadian safety standards for tile, terrazzo, and the future UL requirements under UL514A and UL514C for scrub water exclusion test for carpet and wood floors. This future requirement takes effect June, 2003.
  • New ratchet adjusting ring. Allows for quick and easy installation without gluing, as well as removal of cover to activate at a future date for dual service (Conduits must already be connected). 10° of flexible adjustment allows cover to conform to the surface of the concrete pour, which significantly reduces labor costs.
  • Parallel conduit hubs. Allows for conduit feeds to be parallel for both power and communication cables. Reduces labor and material costs by eliminating the need for 90° bends and allows for easier wire pulling for dual-service.
  • Graduated cubic inch markings on interior of the box. Allows for quick and easy determination of cubic inch capacity – no need for calculations.
  • Corresponding graduated cubic inch markings on divider. Labor savings provided by easy separation of services. Individual compartment capacities are indicated.
  • Four 1" [25mm] conduit hubs. Greater capacity allowed by larger conduit hubs.
  • Individual conduit reducers and conduit plugs. Reduction in labor costs by supplying direct reduction for 1/2" and 3/4" [12.7 and 19.1mm] conduits – no need to tandem separate reducers for adapting to 1/2" [12.7mm] conduit. No need to cut out conduit plugs to make reducers – reducers and plugs are separate.
  • Streamlined design of divider. Labor savings from ease of cutting using a utility knife, no hacksaw or tape measure needed. Also allows for more room to splice wires.
  • "Dead-Front" protection with the 897CTC Series and the 881CTC Series Covers. Slide covers snap back into place when receptacle is not in use to prevent dirt and debris from entering device.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Name Wiremold® 881 Ratchet-Pro Multi-Service Round Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - aluDISPLAY - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 7.08 to 11.81 inch (180 to 300 mm)
View Details
TK Series Enclosures - 128-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
BIX DVO Workstation Outlet Box, Surface Mount - BIX DVO OUTLET - SURFACE - Belden Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details