0.7pF Thin Film Capacitor 50V 0201 (0603 Metric)
0.7pF Thin Film Capacitor 50V 0201 (0603 Metric)
0.7pF Thin Film Capacitor 50V 0201 (0603 Metric)
CAP THIN FILM 0.7PF 50V 0201
CAP THIN FILM 0.7PF 50V 0201
DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 478-9725-1-ND | 478-9725-6-ND | 02015J0R7PBSTR | 02015J0R7PBSTR |
Product Name | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | ||
Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) | Surface Mount Technology; Surface Mount |