Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Thin Film Capacitor
Richardson RFPD | DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 02013K4R7ABSTR | 478-02013K4R7ABSTRDKR-ND | 478-02013K4R7ABSTRCT-ND | 02013K4R7ABSTR | 02013K4R7ABSTR |
Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
Capacitance Range | 4.70E-6 microF | 4.70E-6 microF | |||
WVDC | 25 volts | 25 volts | |||
Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | ||
Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) | |
Packing Method | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |