Thin Film Capacitor
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 478-02013J3R6BBSTRCT-ND | 478-02013J3R6BBSTRDKR-ND | 02013J3R6BBSTR | 02013J3R6BBSTR | 02013J3R6BBSTR |
Product Name | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Hi-Q Thin Film Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel | ||
Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) | Tape and Reel |