CAP THIN FILM 2.1PF 25V 0201
2.1pF Thin Film Capacitor 25V 0201 (0603 Metric)
CAP THIN FILM 2.1PF 25V 0201
Lingto Electronic Limited | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 02013J2R1BBWTR | 478-2729-2-ND | 02013J2R1BBWTR |
Product Name | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
Capacitance Type | Fixed | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Capacitance Range | 2.10E-6 microF | 2.10E-6 microF |