30pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
CAPACITOR CERAMIC 30PF 25V, C0G, 5%, 0201; Capacitance:30pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 02013A300JAT2A-ND | 02013A300JAT2A | 55J0972 |
Product Name | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitor Ceramic 30Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
Applications | General Purpose | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |