CAP CER 2.4PF 25V NP0 0201
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 02013A2R4BAT2A | 02013A2R4BAT2A-ND |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
Technology | Single-Layer | |
Applications | General Purpose; General Purpose | General Purpose |
Capacitance Type | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Capacitance Range | 2.40E-6 microF |