2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 02013A2R0CAQ2A-ND |
Product Name | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor |
Applications | General Purpose |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrostatic Capacitors | Ceramic Composition |
WVDC | 25 volts |