[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors (TCTO series), encapsulating the conductive polymer for cathode into bottom surface electrode structure, drastically lower the ESR.
CAP TANT POLY 100UF 6.3V 1206
ROHM Semiconductor GmbH | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | TCTOAS0J107M8R-ZW1 | TCTOAS0J107M8R-ZW1 |
Product Name | Conductive Polymer Capacitors (Bottom surface electrode : Large capacitance) | Capacitors - Tantalum - Polymer Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Applications | General Purpose | |
RoHS Compliant | Yes | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
Capacitance Range | 100 microF | 100 microF |