100pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
100pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
100pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
CAP CER 100PF 6.3V X5R 01005
CERAMIC CAPACITOR, 100PF, 6.3V, X5R, 10%, 1005; Capacitance:100pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 100PF, 6.3V, X5R, 10%, 1005, FULL REEL; Capacitance:100pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:- RoHS Compliant: Yes
DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 478-6436-6-ND | 478-6436-2-ND | 66-01016D101KAT2A | 32T8875 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 100PF 6.3V X5R 01005 | Ceramic Capacitor, 100Pf, 6.3V, X5R, 10%, 1005; Capacitance Kyocera Avx |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
Applications | General Purpose | General Purpose | ||
Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |