A range of 1.00mm Pitch Mezzanine IEEE 1386 Receptacles, Surface Mount (SMT) in Dual Row for Vertical Stacking applications.
Allows PCI and S-bus (IEEE 1386) mezzanine cards to connect to VMEbus and Multibus host boards. Suitable for LAN, WAN, telecommunication, PC and workstation applications. Shrouded leaf design (minimises damaging header contacts). Low insertion force sockets. High-temperature LCP housing for use with reflow solder processes. Antiflux design. Mated heights: 8 â 15mm (see combination guide)
Number of Contacts = 64
Number of Rows = 2
Pitch = 1mm
Type = Board to Board, Signal
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1A
Voltage Rating = 100 V
Series = PMC Mezzanine
Delivery on production packaging - Reel. This product is non-returnable.
A range of 1.00mm Pitch Mezzanine IEEE 1386 Receptacles, Surface Mount (SMT) in Dual Row for Vertical Stacking applications.
Allows PCI and S-bus (IEEE 1386) mezzanine cards to connect to VMEbus and Multibus host boards. Suitable for LAN, WAN, telecommunication, PC and workstation applications. Shrouded leaf design (minimises damaging header contacts). Low insertion force sockets. High-temperature LCP housing for use with reflow solder processes. Antiflux design. Mated heights: 8 â 15mm (see combination guide)
Number of Contacts = 64
Number of Rows = 2
Pitch = 1mm
Type = Board to Board, Signal
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1A
Voltage Rating = 100 V
Series = PMC Mezzanine
CUT TAPE MEZZANINE 1MM BTB REC 30
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039954-71439-0464
Packaging: Cut Tape
Number of Positions: 32
Pitch: 1 mm
Number of Rows: 2
Row Spacing: 3.9 mm
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 64
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 64
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5146893-1; 71439-1164; 71439-3164; 71439-0864; 5120523-1; DF9-51S-1V(69); FX15SC-51S-0.5SV0714
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
Stacking Board Connector, Mezzanine 71439 Series, Receptacle, 1 mm, 64, Surface Mount RoHS Compliant: Yes
RS Components, Ltd. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 7978966P | 71439-0464 | 1039954-71439-0464 | 06X9425 | 67X4920 |
Product Name | Connectors Data & Signal | Circular Connectors - Circular Connectors - Housings - 71439-0464 | Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex | Stacking Board Connector, Mezzanine 71439 Series, Receptacle, 1 Mm, 64, Surface Mount Rohs Compliant Molex | |
Category | Board to Board Connector | ||||
Termination | Solder | SMD/SMT | |||
Mounting | Surface Mount | Surface Mount | Surface Mount | ||
Voltage Rating | 100 volts | 100 volts |