From RS Pro, these threaded sockets are serious contenders for your application. This particular model has a bigger and stronger shell. That coupled with the IP68 rating excels in harsh environments. When choosing a female connector, this version should really be one you consider.
Features & Benefits
⢠2 way, 3 way and 4 way available. ⢠Cable outer diameter acceptance: 6 mm - 10 mm. ⢠Crimp contact termination. ⢠High-quality Nylon66 shell. ⢠Panel hole cutout diameter: 17 mm
Number of Contacts = 3
Gender = Male
Mounting Type = Cable Mount
Connector Size = Standard
Termination Method = Crimp
Current Rating = 10A
IP Rating = IP68
Contact Gender = Female
Voltage Rating = 500 V ac
Mating Type = Threaded
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1246659 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack |
Termination | Crimp |
Mounting | Cable Mount |