A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice.
Features and Advantages
KMS Bearings, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | SSR8A-6-3/8B |
Product Name | Plastic Radial Ball Bearings |
Primary Bearing Category | Radial Ball Bearing |
Material / Plating | Stainless Steel; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK |
Rolling Element | Stainless Steel; Ceramic Balls (optional feature) |
Type | Conrad / Deep Groove |
Design Units | Inch |