2-Way - Cast CF8M Bodies - Packless, VelvetrolĀ® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.
J. D. Gould Company, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | Type KXS Series |
Product Name | Piston Pilot Valve |
Valve Type | Solenoid |
Primary Material | Stainless Steel |
Media | Water; Steam; Air; Compressed Air |
Valve Size | 0.12 to 2.00 inch (3.17 to 50.80 mm) |
Maximum Pressure | 300.00 psi (211 m H2O) |
PVC