2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.
J. D. Gould Company, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | Type BR Series |
Product Name | Piston Pilot Valve |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Steam; Air; Compressed Air |
Valve Size | 0.25 to 0.50 inch (6.35 to 12.70 mm) |
Maximum Pressure | 400.00 psi (282 m H2O) |