International Polymer Solutions Inc. Tube Male Run Tee Fittings

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Male Run Tee Fittings -  - International Polymer Solutions Inc.
Irvine, CA, USA
Tube Male Run Tee Fittings
Tube Male Run Tee Fittings
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethyl ene (PTFE). Ferrules: Ferrules are machined from virgin Polytetrafluoroethyl ene (PTFE). Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band. Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.

Pressure Ratings:

  • Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4".
  • Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4” fittings and 40 psi for fittings larger than 3/4”.
  • Contact factory for pressure temperature ratings above 85 ºC / 185 ºF.

Materials of Construction:

  • Fittings: Machined from virgin Polytetrafluoroethylene (PTFE).
  • Ferrules: Ferrules are machined from virgin Polytetrafluoroethylene (PTFE).
  • Grippers: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF.
  • Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but include an external stainless steel band.
    Pressure performance ratings are based on laboratory testing, industry standard material characteristics and historical data. A combination of extreme temperature and pressure may affect these products. It is recommended that the user satisfy themselves as to the suitability of these products for their application.
Supplier's Site Datasheet

Technical Specifications

  International Polymer Solutions Inc.
Product Category Gas Fittings
Product Name Tube Male Run Tee Fittings
Fitting Type Tube Fitting; Tee Fitting; Adapter Fitting
Connection Type Compression Fitting; Tube - Male English Straight Thread
Material Fluororesin
Unlock Full Specs
to access all available technical data

Similar Products

Genie-Brand Gas Adapters and Connectors -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Fitting Type Hose Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
View Details
Manifold Fitting - M5KS-M5M5-316 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Tube Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; M5 Threads
Material Stainless; 316 Stainless Steel
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details