Infineon Technologies AG Interface - Interface - CODECs - PEB2260NV3.0 PEB2260NV3.0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PEB2260NV3.0 - 272484-PEB2260NV3.0 - Win Source Electronics
Yishun, Singapore
Interface - Interface - CODECs - PEB2260NV3.0
272484-PEB2260NV3.0
Interface - Interface - CODECs - PEB2260NV3.0 272484-PEB2260NV3.0
Manufacturer: Infineon Technologies Win Source Part Number: 272484-PEB2260NV3.0 Family Name: PEB2060 Introduction Date: July 30, 1997 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 272484-PEB2260NV3.0
Family Name: PEB2060
Introduction Date: July 30, 1997
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Supplier's Site
Integrated Circuits (ICs) - Interface - CODECs - PEB2260NV3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
PEB2260NV3.0
Integrated Circuits (ICs) - Interface - CODECs PEB2260NV3.0
SICOFI SIGNAL PROCESSING CODEC F

SICOFI SIGNAL PROCESSING CODEC F

Supplier's Site
 - PEB2260NV3.0 - Rochester Electronics
Newburyport, MA, United States
PEB2260 - SICOFI Signal Processing Codec Filter

PEB2260 - SICOFI Signal Processing Codec Filter

Supplier's Site Datasheet
Interface - CODECs - PEB2260NV3.0 - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Interface - CODECs
PEB2260NV3.0
Interface - CODECs PEB2260NV3.0
Interface

Interface

Supplier's Site
CODECS - PEB2260NV3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Supplier's Site
Codec, PCM CODEC, DUAL, CMOS - PEB2260NV3.0 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Codec, PCM CODEC, DUAL, CMOS
PEB2260NV3.0
Codec, PCM CODEC, DUAL, CMOS PEB2260NV3.0
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Rochester Electronics Nova Technology(HK) Co.,Ltd Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 272484-PEB2260NV3.0 PEB2260NV3.0 PEB2260NV3.0 PEB2260NV3.0 PEB2260NV3.0 PEB2260NV3.0
Product Name Interface - Interface - CODECs - PEB2260NV3.0 Integrated Circuits (ICs) - Interface - CODECs Interface - CODECs CODECS Codec, PCM CODEC, DUAL, CMOS
Device Type Sensor Interface; Codec Codec Sensor Interface; Codec Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

LITELINK™ - Isolated Phone Line Interface IC Series - CPC5621 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Low-power dual buffer with open-drain output - 74AUP2G07GXZ - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Features RoHS
View Details
Low Duty LCD Segment Drivers - BU9794AKV - ROHM Semiconductor GmbH
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage 2.5V; Other; 5.5
View Details
2 suppliers