MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
SWITCH ROCKER SPST-NO 10A 125V
Rocker Switch SPST-NO 10A (AC) 125V Panel Mount, Flange
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 1TP1-6 | 1TP1-6 | 480-6934-ND |
Product Name | TP Series Rocker Switch, 1 pole, 2 position, Screw terminal, Flush Panel Mounting | Switches - Rocker Switches | Rocker Switches |
Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NO | Single Pole, Single Throw |
Terminal Type | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals |
Current Rating | 0.5000 to 15 amps | 10 amps | 10 amps |
AC Voltage Rating | 0.5000 to 7 volts | 125 volts | |
DC Voltage Rating | 0.5000 to 28 volts |