Honeywell Sensing & IoT 103SR Series Unipolar Hall-Effect Digital Position Sensor with 15/32-32 UNS-2A cylindrical aluminum threaded housing; two hex nuts; 305 mm [12.0 in] 24-gauge stranded lead wires, irradiated polyethyle 103SR13A-14

Datasheet

Suppliers

Company
Product
Description
Supplier Links
103SR Series Unipolar Hall-Effect Digital Position Sensor with 15/32-32 UNS-2A cylindrical aluminum threaded housing; two hex nuts; 305 mm [12.0 in] 24-gauge stranded lead wires, irradiated polyethyle - 103SR13A-14 - Honeywell Sensing & IoT
Fort Mill, SC, United States
103SR Series Unipolar Hall-Effect Digital Position Sensor with 15/32-32 UNS-2A cylindrical aluminum threaded housing; two hex nuts; 305 mm [12.0 in] 24-gauge stranded lead wires, irradiated polyethyle
103SR13A-14
103SR Series Unipolar Hall-Effect Digital Position Sensor with 15/32-32 UNS-2A cylindrical aluminum threaded housing; two hex nuts; 305 mm [12.0 in] 24-gauge stranded lead wires, irradiated polyethyle 103SR13A-14
The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non- contact sensing products use versatile, reliable Hall-effect sensor ICs that are operated by a magnetic field and are designed to respond to alternating North and South Poles or to South Pole only. 103SR Series Hall-effect position sensors include digital unipolar, latching, and linear magnetic types, available in a number of sensitivities to meet a variety of customers' application requirements. The digital version of 103SR Series Hall-effect position sensors delivers stable output over -40°C to 100°C [-40°F to 212°F] temperature range with 20 mA current sinking capability, and can accept dc supply voltage from 4.5 Vdc to 24 Vdc. The linear version operates from -40°C to 125°C [-40°F to 257°F] across a supply voltage range of 4.5 Vdc to 10.5 Vdc. The standard open-collector sinking output (digital devices) or push-pull output (linear device) of the 103SR Series Hall-effect position sensors can be easily interfaced with common electronic circuitry such as microprocessors, integrated logic, discrete transistors, and SCRs with compatible voltage specifications.

The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non- contact sensing products use versatile, reliable Hall-effect sensor ICs that are operated by a magnetic field and are designed to respond to alternating North and South Poles or to South Pole only.

103SR Series Hall-effect position sensors include digital unipolar, latching, and linear magnetic types, available in a number of sensitivities to meet a variety of customers' application requirements. The digital version of 103SR Series Hall-effect position sensors delivers stable output over -40°C to 100°C [-40°F to 212°F] temperature range with 20 mA current sinking capability, and can accept dc supply voltage from 4.5 Vdc to 24 Vdc. The linear version operates from -40°C to 125°C [-40°F to 257°F] across a supply voltage range of 4.5 Vdc to 10.5 Vdc.

The standard open-collector sinking output (digital devices) or push-pull output (linear device) of the 103SR Series Hall-effect position sensors can be easily interfaced with common electronic circuitry such as microprocessors, integrated logic, discrete transistors, and SCRs with compatible voltage specifications.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Position Sensors
Product Number 103SR13A-14
Product Name 103SR Series Unipolar Hall-Effect Digital Position Sensor with 15/32-32 UNS-2A cylindrical aluminum threaded housing; two hex nuts; 305 mm [12.0 in] 24-gauge stranded lead wires, irradiated polyethyle
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cable Actuated Position Sensors - 04-0760-0013 - TE Connectivity
Specs
Sensor Technology String Potentiomenter
Measurement Range 75 inch (1905 mm)
Accuracy 0.1000 %
View Details
3D Hall-Effect Sensor with Sine/Cosine Outputs - A33230LLHALT-YZ-S-AR-10 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Hall - Seat Occupancy Series - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
optoNCDT 1750 - ILD 1750-500 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 3.94E-4 to 19.69 inch (0.0100 to 500 mm)
Repeatability 0.7874 mils (20 µm)
View Details