The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these
valves is of the poppet type and this feature allows operation at low pressures both when there is a free flow and during retention.
Materials used:
- OT58 (brass) body, Nickel Plated (1/4")
- Buna-N seals
- stainless steel spring
- internals brass
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | VNR-843-07TF |
Product Name | Check Valve |
Valve Type | Lift Check; Check |
Primary Material | Brass / Bronze |
Media | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 145.00 psi (102 m H2O) |