These valves have been designed to mount directly into the cylinder ports.
The inner design of the blocking valves Series VBO and VBU allows a very high flow rate and reliable operation.
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | VBU 3/8 |
Product Name | Pilot-operated Check/ Blocking Valve |
Valve Type | Block Bleed; Poppet |
Media | Air; Compressed Air |
Valve Size | 0.38 inch (9.52 mm) |
Maximum Pressure | 145.00 psi (102 m H2O) |