The bidirectional flow controller is suitable for regulating the air flow in both directions and for pressurising or depressurising containers. When choosing the model, reference must always be made to the M5, G1/8 and G1/4 graph, although it is necessary to know in advance the number of litres of air to be regulated per unit of time.
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | RFO 344-1/4 |
Product Name | In-line Flow Control Valve |
Media | Air; Compressed Air |
Valve Size | 0.16 inch (4.00 mm) |
Maximum Pressure | 145.00 psi (102 m H2O) |