These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | GMVU 53-02 |
Product Name | Right Angle Flow Control Valve |
Valve Type | Needle |
Primary Material | Brass / Bronze |
Media | Air; Compressed Air |
Valve Size | 0.12 to 0.16 inch (3.17 to 3.97 mm) |
Maximum Pressure | 145.00 psi (102 m H2O) |